The Type 325 capacitor is a radial, switching power-grade aluminum electrolytic capacitor designed for high ripple current and wide temperature operation from -55 °C to 125 °C, with a 2000-hour life test at 125 °C. It features three leads for rugged mounting and has an ultra-low ESR of 9.5 mΩ maximum at 120 Hz and a ripple current rating of 19.82 A at 85 °C for the 325233U016JT1 variant. With a capacitance of 23,000 µF and a voltage rating of 16 Vdc, it is housed in a case measuring 1.02 x 3.65 inches and conforms to the standard lead spacing and dimensions specified for the JT case code. Its capacitance tolerance is -10% to +75% and impedance remains below 20 times the 25 °C value from 20-100 kHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325233U016JT1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |