The 330R123U010JL2 is a radial aluminum electrolytic capacitor from the Type 330R series, designed for high-ripple-current applications in switching power supplies. It features a 1.02-inch diameter and 2.15-inch length, with a lead spacing of 0.300 inches and 0.400 inches between inner and outer leads. The part has a rated voltage of 10 Vdc, capacitance of 12,000 µF, and a tolerance of -10% +75%. Its ESR is 20.3 mΩ at 120 Hz and 25 °C, with a ripple current rating of 7.33 A at 120 Hz and 85 °C. The capacitor operates from -55 °C to 105 °C and has an expected life of over 20 years at 45 °C. The case is insulated with epoxy and has three leads for rugged mounting.
Datasheet Summary Powered by GS/AI
The 330R123U010JL2 is a radial aluminum electrolytic capacitor from the Type 330R series, designed for high-ripple-current applications in switching power supplies. It features a 1.02-inch diameter and 2.15-inch length, with a lead spacing of 0.300 inches and 0.400 inches between inner and outer leads. The part has a rated voltage of 10 Vdc, capacitance of 12,000 µF, and a tolerance of -10% +75%. Its ESR is 20.3 mΩ at 120 Hz and 25 °C, with a ripple current rating of 7.33 A at 120 Hz and 85 °C. The capacitor operates from -55 °C to 105 °C and has an expected life of over 20 years at 45 °C. The case is insulated with epoxy and has three leads for rugged mounting.