The Type 325 radial aluminum electrolytic capacitor with 6400 µF capacitance, 16 Vdc rating, and 2.65 inch height is designed for switching power supply outputs and automotive applications. It features a 0.77 inch diameter, three leads for rugged mounting, an ESR of 26.6 mΩ at 120 Hz, and a ripple current rating of 13.6 A at 85 °C. Operable from -55 °C to 125 °C, it has a series inductance of 12 to 16 nH and meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit. The case size is 0.77 X 2.65 inches.
Datasheet Summary Powered by GS/AI
The Type 325 radial aluminum electrolytic capacitor with 6400 µF capacitance, 16 Vdc rating, and 2.65 inch height is designed for switching power supply outputs and automotive applications. It features a 0.77 inch diameter, three leads for rugged mounting, an ESR of 26.6 mΩ at 120 Hz, and a ripple current rating of 13.6 A at 85 °C. Operable from -55 °C to 125 °C, it has a series inductance of 12 to 16 nH and meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit. The case size is 0.77 X 2.65 inches.