Cornell Dubilier Aluminum Electrolytic 330R273U6R3HT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330R is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current and ultra-long life, with a 50,000-hour rated life at 65 °C and full load. The 330R273U6R3HT2 variant has a capacitance of 27,000 µF, a rated voltage of 6.3 Vdc, and a case code HT2, featuring a diameter of 0.895 inches and a height of 3.65 inches with three leads for rugged mounting. It has an ESR of 7.9 mΩ at 100 kHz and 25 °C, and supports ripple currents up to 13.4 A. The capacitor operates from -55 °C to 105 °C and meets the load life requirement of 10,000 hours at 85 °C with specified limits on capacitance, ESR, and leakage current. The part uses an epoxy end seal and has a lead spacing of 0.300 inches.

Datasheet Summary
Powered by GS/AI

The Type 330R is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current and ultra-long life, with a 50,000-hour rated life at 65 °C and full load. The 330R273U6R3HT2 variant has a capacitance of 27,000 µF, a rated voltage of 6.3 Vdc, and a case code HT2, featuring a diameter of 0.895 inches and a height of 3.65 inches with three leads for rugged mounting. It has an ESR of 7.9 mΩ at 100 kHz and 25 °C, and supports ripple currents up to 13.4 A. The capacitor operates from -55 °C to 105 °C and meets the load life requirement of 10,000 hours at 85 °C with specified limits on capacitance, ESR, and leakage current. The part uses an epoxy end seal and has a lead spacing of 0.300 inches.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R273U6R3HT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R273U6R3HT2
Aluminum Electrolytic 330R273U6R3HT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R273U6R3HT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers