Cornell Dubilier Aluminum Electrolytic 325332U010GE1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial leaded, switching power grade component designed for high ripple current and wide temperature operation from -55 °C to 125 °C. The 325332U010GE1 variant has a capacitance of 3300 µF, a rated voltage of 10 Vdc, a maximum ESR of 75.5 mΩ at 25 °C, and a maximum ripple current of 36.2 A at 85 °C. It features a three-lead configuration for rugged mounting, a case size of 0.77 in diameter by 1.15 in length, and an epoxy end seal. The capacitor meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit.

Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial leaded, switching power grade component designed for high ripple current and wide temperature operation from -55 °C to 125 °C. The 325332U010GE1 variant has a capacitance of 3300 µF, a rated voltage of 10 Vdc, a maximum ESR of 75.5 mΩ at 25 °C, and a maximum ripple current of 36.2 A at 85 °C. It features a three-lead configuration for rugged mounting, a case size of 0.77 in diameter by 1.15 in length, and an epoxy end seal. The capacitor meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325332U010GE1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325332U010GE1
Aluminum Electrolytic 325332U010GE1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325332U010GE1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers