The Type 330 is an ultra-long-life, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. The part 330223U6R3HS2 has a diameter of 0.890 inches, a height of 3.150 inches, and a lead spacing of 0.300 inches. It operates from -55 °C to 105 °C, has a rated voltage of 6.3 Vdc, a capacitance of 22,000 µF, and a capacitance tolerance of -10% to +75%. It features an ESR of 13.7 mΩ at 120 Hz and a ripple current rating of 13.7 A at 105 °C. The capacitor has three leads for rugged mounting and uses a bare can with epoxy end seal. Its expected life exceeds 20 years at 45 °C.
Datasheet Summary Powered by GS/AI
The Type 330 is an ultra-long-life, switching power grade radial aluminum electrolytic capacitor designed for high ripple current applications such as power supply outputs and UPS battery stiffening. The part 330223U6R3HS2 has a diameter of 0.890 inches, a height of 3.150 inches, and a lead spacing of 0.300 inches. It operates from -55 °C to 105 °C, has a rated voltage of 6.3 Vdc, a capacitance of 22,000 µF, and a capacitance tolerance of -10% to +75%. It features an ESR of 13.7 mΩ at 120 Hz and a ripple current rating of 13.7 A at 105 °C. The capacitor has three leads for rugged mounting and uses a bare can with epoxy end seal. Its expected life exceeds 20 years at 45 °C.