The Type 325 capacitor with part number 325772U6R3JE1 is a radial leaded, switching power grade aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 7700 µF and a tolerance of +75%/-10%. It features an ESR of 28.5 mΩ at 120 Hz and a ripple current rating of 17.2 A at 85°C. The device has a case size of 1.02 in. x 1.15 in. and uses three leads for rugged mounting. It operates within a temperature range of -55 °C to 125 °C, supports a 2000-hour life test at 125 °C, and has a series inductance of 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The Type 325 capacitor with part number 325772U6R3JE1 is a radial leaded, switching power grade aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 7700 µF and a tolerance of +75%/-10%. It features an ESR of 28.5 mΩ at 120 Hz and a ripple current rating of 17.2 A at 85°C. The device has a case size of 1.02 in. x 1.15 in. and uses three leads for rugged mounting. It operates within a temperature range of -55 °C to 125 °C, supports a 2000-hour life test at 125 °C, and has a series inductance of 12 to 16 nH.