Cornell Dubilier Aluminum Electrolytic 325772U016JJ1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 radial aluminum electrolytic capacitor with part number 325772U016JJ1 is a 16 Vdc, 7700 µF unit with a capacitance tolerance of ±10% +75%, an ESR of 24.8 mΩ at 25°C, and a ripple current rating of 11.1 A at 85°C. It features a two-lead configuration, measures 1.02 x 1.65 inches, is rated for operation from -55 °C to 125 °C, and has a 2000-hour life test at 125 °C. The case is insulated with polyester and epoxy end seal, designed for high ripple current applications in switching power supplies and automotive systems.

Datasheet Summary
Powered by GS/AI

The Type 325 radial aluminum electrolytic capacitor with part number 325772U016JJ1 is a 16 Vdc, 7700 µF unit with a capacitance tolerance of ±10% +75%, an ESR of 24.8 mΩ at 25°C, and a ripple current rating of 11.1 A at 85°C. It features a two-lead configuration, measures 1.02 x 1.65 inches, is rated for operation from -55 °C to 125 °C, and has a 2000-hour life test at 125 °C. The case is insulated with polyester and epoxy end seal, designed for high ripple current applications in switching power supplies and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325772U016JJ1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325772U016JJ1
Aluminum Electrolytic 325772U016JJ1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325772U016JJ1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers