Cornell Dubilier Aluminum Electrolytic 330153U016HT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330153U016HT2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 0.895-inch diameter and 3.65-inch length with a 0.300-inch lead spacing and 18 AWG leads, mounted in a bare can with epoxy end seal. Rated for 16 Vdc operation, it has a capacitance of 15,000 µF, an ESR of 21.1 mΩ at 120 Hz and 25 °C, and a ripple current rating of 8.69 A at 105 °C. The capacitor operates from -55 °C to +105 °C and is rated for 10,000 hours of load life at 85 °C. It supports a maximum surge voltage of 25 Vdc and maintains over 90% of its capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 330153U016HT2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 0.895-inch diameter and 3.65-inch length with a 0.300-inch lead spacing and 18 AWG leads, mounted in a bare can with epoxy end seal. Rated for 16 Vdc operation, it has a capacitance of 15,000 µF, an ESR of 21.1 mΩ at 120 Hz and 25 °C, and a ripple current rating of 8.69 A at 105 °C. The capacitor operates from -55 °C to +105 °C and is rated for 10,000 hours of load life at 85 °C. It supports a maximum surge voltage of 25 Vdc and maintains over 90% of its capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330153U016HT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330153U016HT2
Aluminum Electrolytic 330153U016HT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330153U016HT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers