The Type 325 capacitor is a radial, switching power-grade aluminum electrolytic capacitor designed for high ripple current and low ESR applications in extreme temperatures from -55°C to 125°C. This part has three leads for rugged, reverse-proof mounting and a case size of 0.77 inches in diameter by 1.65 inches in length. It is rated for 16 Vdc with a capacitance of 3200 µF, a maximum ESR of 50.4 mΩ at 25°C, and a ripple current capability of 23.5 A at 85°C. The capacitance tolerance is -10% to +75%. The component is insulated with polyester and features an epoxy end seal. It meets a 2000-hour life test at 125°C with specified limits on capacitance change, ESR, and leakage current. Series inductance ranges from 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325322U016GJ1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |