Cornell Dubilier Aluminum Electrolytic 330R153U6R3HP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330R is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and low ESR. This part has a diameter of 0.895 inches and a height of 2.650 inches, with a lead spacing of 0.300 inches and 18 AWG leads. It is rated for 6.3 Vdc, with a capacitance of 15,000 µF and a tolerance of −10 + 75%. The ESR is 11.3 mΩ at 120 Hz and 25 °C, with a ripple current rating of 9.60 A. It operates from −55 °C to +105 °C and has an expected life of over 20 years at 45 °C.

Datasheet Summary
Powered by GS/AI

The Type 330R is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and low ESR. This part has a diameter of 0.895 inches and a height of 2.650 inches, with a lead spacing of 0.300 inches and 18 AWG leads. It is rated for 6.3 Vdc, with a capacitance of 15,000 µF and a tolerance of −10 + 75%. The ESR is 11.3 mΩ at 120 Hz and 25 °C, with a ripple current rating of 9.60 A. It operates from −55 °C to +105 °C and has an expected life of over 20 years at 45 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R153U6R3HP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R153U6R3HP2
Aluminum Electrolytic 330R153U6R3HP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R153U6R3HP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details