Cornell Dubilier Aluminum Electrolytic Capacitor 5600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 331562U050HT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 50V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 50V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 19C2360 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
19C2360
Aluminum Electrolytic Capacitor 5600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 19C2360
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 50V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 50V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2360
Product Name Aluminum Electrolytic Capacitor 5600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers