The Type 325 capacitor with part number 325113U016HP1 is a radial leaded, switching power-grade aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and automotive systems. It has a capacitance of 11,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 17.2 mΩ at 25°C, and a ripple current rating of 16.81 A at 85°C. The device measures 0.89 inches in diameter and 2.65 inches in length, with three leads for rugged mounting. It operates over a temperature range of -55 °C to 125 °C, maintains over 90% capacitance at -40 °C, and is qualified for a 2000-hour life test at 125 °C with defined limits on capacitance, ESR, and leakage current. The case is insulated with a polyester coating and epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325113U016HP1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |