The Type 330R is a radial aluminum electrolytic capacitor designed for high ripple current and ultra-long life in switching power supplies. It features three leads for rugged mounting and offers an expected life of over 20 years at 45 °C, with ripple currents up to 16 A and ESR as low as 6 mΩ. The part operates from -55 °C to 105 °C with a rated voltage range of 6.3 to 250 Vdc and capacitance values from 270 µF to 33,000 µF. The 330R223U6R3HS2 variant has a capacitance of 22,000 µF, a rated voltage of 6.3 Vdc, and a case code HS measuring 22.6 mm in diameter and 80.0 mm in length with a lead spacing of 7.62 mm. It includes an epoxy end seal and operates with a capacitance tolerance of -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R223U6R3HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |