Cornell Dubilier Aluminum Electrolytic 325113U6R3GL1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial, three-lead aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 11,000 µF, a rated voltage of 6.3 Vdc, an ESR of 29.5 mΩ at 25 °C, and a ripple current of 16.2 A at 120 Hz. The case size is 0.77 in diameter by 2.15 in length, with a series inductance of 12 to 16 nH. It meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit.

Datasheet Summary
Powered by GS/AI

The Type 325 capacitor is a radial, three-lead aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, operating from -55 °C to 125 °C. It has a capacitance of 11,000 µF, a rated voltage of 6.3 Vdc, an ESR of 29.5 mΩ at 25 °C, and a ripple current of 16.2 A at 120 Hz. The case size is 0.77 in diameter by 2.15 in length, with a series inductance of 12 to 16 nH. It meets a 2000-hour life test at 125 °C with capacitance change within ±10% and ESR within 125% of limit.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325113U6R3GL1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325113U6R3GL1
Aluminum Electrolytic 325113U6R3GL1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325113U6R3GL1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers