The Type 325 325182U025HE1 is a radial aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 1800 µF, a maximum ESR of 70.8 mΩ at 25°C, and a ripple current rating of 26.0 A at 85°C. It features a case size of 0.89 x 1.15 inches, three leads for rugged mounting, and operates across a temperature range of -55°C to 125°C. The capacitor meets a 2000-hour life test at 125°C with specified limits on capacitance change, ESR, and leakage current. Its ultra-low ESR enables high ripple-current capability, suitable for switching power supply outputs and automotive applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325182U025HE1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |