Cornell Dubilier Aluminum Electrolytic 330R153U7R5JL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330R153U7R5JL2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications, with a 15,000 µF capacitance, 7.5 Vdc rated voltage, and a 1.02 in diameter by 2.15 in height case size. It features three leads for rugged mounting, an ESR of 7.47 mΩ at 120 Hz and 25 °C, and a ripple current rating of 9.41 A. The capacitor operates from -55 °C to +105 °C and has an expected life of over 20 years at 45 °C, with a load life of 10,000 hours at 85 °C under full load. It meets the capacitance tolerance of -10% to +75% and is designated as a low-ESR variant of the Type 330 series with polyester end seal insulation.

Datasheet Summary
Powered by GS/AI

The 330R153U7R5JL2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications, with a 15,000 µF capacitance, 7.5 Vdc rated voltage, and a 1.02 in diameter by 2.15 in height case size. It features three leads for rugged mounting, an ESR of 7.47 mΩ at 120 Hz and 25 °C, and a ripple current rating of 9.41 A. The capacitor operates from -55 °C to +105 °C and has an expected life of over 20 years at 45 °C, with a load life of 10,000 hours at 85 °C under full load. It meets the capacitance tolerance of -10% to +75% and is designated as a low-ESR variant of the Type 330 series with polyester end seal insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R153U7R5JL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R153U7R5JL2
Aluminum Electrolytic 330R153U7R5JL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R153U7R5JL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers