The 325132U025GE1 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and automotive applications, with a rated voltage of 25 Vdc, capacitance of 1300 µF, ESR of 109.0 mΩ at 25°C, and maximum ripple current of 35.0 A at 85°C. It has a case size of 0.77 in diameter by 1.15 in height, three leads for rugged mounting, and operates from -55 °C to 125 °C. The capacitor supports 2000 hours of life testing at 125 °C with rated voltage, maintains over 90% capacitance at -40 °C, and has a series inductance of 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The 325132U025GE1 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and automotive applications, with a rated voltage of 25 Vdc, capacitance of 1300 µF, ESR of 109.0 mΩ at 25°C, and maximum ripple current of 35.0 A at 85°C. It has a case size of 0.77 in diameter by 1.15 in height, three leads for rugged mounting, and operates from -55 °C to 125 °C. The capacitor supports 2000 hours of life testing at 125 °C with rated voltage, maintains over 90% capacitance at -40 °C, and has a series inductance of 12 to 16 nH.