The Type 325 325143U6R3GP1 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, featuring a 125 °C maximum operating temperature and ultra-low ESR. It has a capacitance of 14,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 20.9 mΩ at 25°C, and a ripple current rating of 13.6 A at 120 Hz. The component is mounted with a 0.77 inch diameter and 2.65 inch length, and has three leads for rugged reverse-proof mounting. It meets a 2000-hour life test at 125 °C with specified stability in capacitance, ESR, and leakage current.
Datasheet Summary Powered by GS/AI
The Type 325 325143U6R3GP1 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and automotive applications, featuring a 125 °C maximum operating temperature and ultra-low ESR. It has a capacitance of 14,000 µF, a rated voltage of 6.3 Vdc, a maximum ESR of 20.9 mΩ at 25°C, and a ripple current rating of 13.6 A at 120 Hz. The component is mounted with a 0.77 inch diameter and 2.65 inch length, and has three leads for rugged reverse-proof mounting. It meets a 2000-hour life test at 125 °C with specified stability in capacitance, ESR, and leakage current.