The Type 330R183U7R5HS2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 0.895-inch diameter and 3.150-inch height with a 0.300-inch lead spacing and 0.040-inch lead diameter. The part operates from -55 °C to 105 °C with a rated voltage of 7.5 Vdc, 18,000 µF capacitance, and a capacitance tolerance of -10% to +75%. Its ESR is 9.2 mΩ at 120 Hz and 25 °C, with a ripple current capability of 9.48 A at 120 Hz and 85 °C. It has a 50,000-hour expected life at 65 °C and three leads for rugged mounting. The case is insulated with a polyester end seal. It satisfies the load life test of 10,000 hours at 85 °C with specified limits on capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R183U7R5HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |