The 330103U016HP2 is a radial aluminum electrolytic capacitor from the Type 330 series, designed for high-ripple-current applications in switching power supplies. It features a 22.6 mm diameter and 67.3 mm length, with a lead spacing of 7.62 mm and 1.02 mm lead diameter. The part is rated for 16 Vdc with a capacitance of 10,000 µF, a maximum ESR of 17.1 mΩ at 120 Hz and 20°C, and a ripple current rating of 1.71 A at 105°C. It operates from -55°C to 105°C and has an expected life of over 20 years at 45°C. The case is bare can with epoxy end seal and includes three leads for secure mounting. The Type 330 series supports ripple currents up to 16 A and ESR values as low as 6 mΩ, enabling replacement of multiple smaller capacitors.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330103U016HP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |