Cornell Dubilier Aluminum Electrolytic 330153U7R5HP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330153U7R5HP2 is a radial electrolytic capacitor in the Type 330 series, designed for high-ripple-current applications in switching power supplies. It has a diameter of 0.895 inches and a height of 2.650 inches, with a lead spacing of 0.300 inches and 0.040-inch lead diameter. Rated for 7.5 Vdc and 15,000 µF, it offers an ESR of 27.7 mΩ at 120 Hz and a ripple current rating of 6.50 A at 105 °C. The capacitor operates from -55 °C to 105 °C, has a 50,000-hour expected life at 65 °C, and maintains over 90% of its capacitance at -40 °C. It features three leads for reverse-proof mounting and uses a bare can with epoxy endseal. This part replaces multiple smaller capacitors at power supply outputs.

Datasheet Summary
Powered by GS/AI

The 330153U7R5HP2 is a radial electrolytic capacitor in the Type 330 series, designed for high-ripple-current applications in switching power supplies. It has a diameter of 0.895 inches and a height of 2.650 inches, with a lead spacing of 0.300 inches and 0.040-inch lead diameter. Rated for 7.5 Vdc and 15,000 µF, it offers an ESR of 27.7 mΩ at 120 Hz and a ripple current rating of 6.50 A at 105 °C. The capacitor operates from -55 °C to 105 °C, has a 50,000-hour expected life at 65 °C, and maintains over 90% of its capacitance at -40 °C. It features three leads for reverse-proof mounting and uses a bare can with epoxy endseal. This part replaces multiple smaller capacitors at power supply outputs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330153U7R5HP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330153U7R5HP2
Aluminum Electrolytic 330153U7R5HP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330153U7R5HP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers