Cornell Dubilier Aluminum Electrolytic 325393U6R3JS1

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 325 radial aluminum electrolytic capacitor with part number 325393U6R3JS1 is a 39,000 µF, 6.3 Vdc component with a 10% +75% capacitance tolerance, housed in a JE case size of 1.02 x 3.15 inches, featuring three leads for rugged mounting. It has a maximum ESR of 9.5 mΩ at 120 Hz and a ripple current rating of 6.3 A at 85°C. The capacitor operates from -55°C to 125°C, with a series inductance of 12 to 16 nH and a 2000-hour life test at 125°C. The design supports high ripple current applications and replaces multiple lower-capacitance capacitors in switching power supply outputs.

Datasheet Summary
Powered by GS/AI

The Type 325 radial aluminum electrolytic capacitor with part number 325393U6R3JS1 is a 39,000 µF, 6.3 Vdc component with a 10% +75% capacitance tolerance, housed in a JE case size of 1.02 x 3.15 inches, featuring three leads for rugged mounting. It has a maximum ESR of 9.5 mΩ at 120 Hz and a ripple current rating of 6.3 A at 85°C. The capacitor operates from -55°C to 125°C, with a series inductance of 12 to 16 nH and a 2000-hour life test at 125°C. The design supports high ripple current applications and replaces multiple lower-capacitance capacitors in switching power supply outputs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 325393U6R3JS1 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
325393U6R3JS1
Aluminum Electrolytic 325393U6R3JS1
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 325393U6R3JS1
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details