Cornell Dubilier Aluminum Electrolytic 330R123U010HP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330R123U010HP2 is a radial aluminum electrolytic capacitor from the Type 330R series, designed for high ripple current in switching power supplies. It has a 0.895-inch diameter and 2.650-inch length, with a lead spacing of 0.300 inch and 0.040-inch lead diameter. This variant operates at 10 Vdc with a capacitance of 12,000 µF, a maximum ESR of 11.5 kΩ at 120 Hz, and a ripple current rating of 11.5 A at 105 °C. It supports operation from -55 °C to +105 °C and features a 50,000-hour rated life at 65 °C. The case is insulated with epoxy end seal.

Datasheet Summary
Powered by GS/AI

The 330R123U010HP2 is a radial aluminum electrolytic capacitor from the Type 330R series, designed for high ripple current in switching power supplies. It has a 0.895-inch diameter and 2.650-inch length, with a lead spacing of 0.300 inch and 0.040-inch lead diameter. This variant operates at 10 Vdc with a capacitance of 12,000 µF, a maximum ESR of 11.5 kΩ at 120 Hz, and a ripple current rating of 11.5 A at 105 °C. It supports operation from -55 °C to +105 °C and features a 50,000-hour rated life at 65 °C. The case is insulated with epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R123U010HP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R123U010HP2
Aluminum Electrolytic 330R123U010HP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R123U010HP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers