Cornell Dubilier Aluminum Electrolytic 330123U016HS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The part 330123U016HS2 is a 12,000 µF, 16 Vdc capacitor with a 22.6 mm diameter and 80.0 mm length, featuring a 7.62 mm lead spacing and three leads for rugged mounting. It has a rated ripple current of 14.1 A at 120 Hz and 25 °C, an ESR of 14.1 mΩ, and an expected life of more than 20 years at 45 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and meets a load life specification of 10,000 hours at 85 °C with full load. The case is insulated with an epoxy end seal.

Datasheet Summary
Powered by GS/AI

The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. The part 330123U016HS2 is a 12,000 µF, 16 Vdc capacitor with a 22.6 mm diameter and 80.0 mm length, featuring a 7.62 mm lead spacing and three leads for rugged mounting. It has a rated ripple current of 14.1 A at 120 Hz and 25 °C, an ESR of 14.1 mΩ, and an expected life of more than 20 years at 45 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and meets a load life specification of 10,000 hours at 85 °C with full load. The case is insulated with an epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330123U016HS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330123U016HS2
Aluminum Electrolytic 330123U016HS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330123U016HS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details