The Type 330 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long life and high ripple current capability. The 330822U020JL2 variant is an 8,200 µF, 20 Vdc capacitor with a -10% +75% tolerance, housed in a 1.02 in diameter by 2.15 in length case with three leads for rugged mounting. It has a maximum ESR of 31.8 mΩ at 120 Hz and 20.1 mΩ at 20 kHz, and supports a ripple current of 5.86 A at 25 °C and 6.96 A at 85 °C. It operates from -55 °C to 105 °C with an expected life exceeding 20 years at 45 °C. The part includes a polyester end seal and insulated epoxy insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330822U020JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |