The Type 330123U010JL2 is a radial aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 12,000 µF, designed for high-ripple-current applications. It features a 1.02-inch diameter, 2.15-inch length, and a 0.3-inch lead spacing with three leads for robust mounting. The part achieves an ESR of 5.93 mΩ at 120 Hz and supports a ripple current of 5.93 A at 105 °C. It operates across a temperature range of -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is qualified for 10,000 hours of load life at 85 °C with ±20% capacitance change and double the maximum ESR. The case is insulated with an epoxy end seal.
Datasheet Summary Powered by GS/AI
The Type 330123U010JL2 is a radial aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 12,000 µF, designed for high-ripple-current applications. It features a 1.02-inch diameter, 2.15-inch length, and a 0.3-inch lead spacing with three leads for robust mounting. The part achieves an ESR of 5.93 mΩ at 120 Hz and supports a ripple current of 5.93 A at 105 °C. It operates across a temperature range of -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is qualified for 10,000 hours of load life at 85 °C with ±20% capacitance change and double the maximum ESR. The case is insulated with an epoxy end seal.