The Type 330102U100HP2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It has a 0.895-inch diameter and 2.650-inch length, with a 0.300-inch lead spacing. Rated at 100 Vdc, it offers a capacitance of 1000 µF with a capacitance tolerance of -10% to +50%. At 25 °C and 120 Hz, its maximum ESR is 94.7 mΩ, and it supports a ripple current of 3.51 A. The component operates from -55 °C to 105 °C and meets a load life specification of 10,000 hours at 85 °C under full load. The case features a bare can with no epoxy coating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330102U100HP2 |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 1000 microF |