Cornell Dubilier Cap Mounting Bracket, 2.16 Base; Accessory Type Cornell Dubilier 32107-1

Description
CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Universal Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (CDEs A Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Universal Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (CDEs A Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 2.16 Base; Accessory Type Cornell Dubilier - 90B7511 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 2.16 Base; Accessory Type Cornell Dubilier
90B7511
Cap Mounting Bracket, 2.16 Base; Accessory Type Cornell Dubilier 90B7511
CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Universal Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (CDEs A Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 2.16" BASE; Accessory Type:Universal Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; For Use With:2.16" Base (CDEs A Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B7511
Product Name Cap Mounting Bracket, 2.16 Base; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details