Cornell Dubilier Aluminum Electrolytic Capacitor 8200Uf, 20V, 20%, Radial; Capacitance Cornell Dubilier 331822U020GT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 20V, 20%, RADIAL; Capacitance:8200µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 20V, 20%, RADIAL; Capacitance:8200µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8200Uf, 20V, 20%, Radial; Capacitance Cornell Dubilier - 19C2367 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8200Uf, 20V, 20%, Radial; Capacitance Cornell Dubilier
19C2367
Aluminum Electrolytic Capacitor 8200Uf, 20V, 20%, Radial; Capacitance Cornell Dubilier 19C2367
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 20V, 20%, RADIAL; Capacitance:8200µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 20V, 20%, RADIAL; Capacitance:8200µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2367
Product Name Aluminum Electrolytic Capacitor 8200Uf, 20V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details