The Type 330 is a radial leaded aluminum electrolytic capacitor designed for high ripple current and ultra-long life in switching power supplies and UPS applications. It features a 1.02 inch diameter, 3.15 inch length, and three leads for rugged mounting. The part operates from -55 °C to 105 °C with a rated voltage of 20 Vdc, capacitance of 10,000 µF, maximum ESR of 24.4 mΩ at 120 Hz, and ripple current capability of 8.80 A at 85 °C. It meets load life requirements of 10,000 hours at 85 °C with ±20% capacitance change and double the ESR limit. Expected life exceeds 20 years at 45 °C and maintains over 90% capacitance at -40 °C. The package is insulated epoxy endseal with a case code HS2.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330103U020HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |