Cornell Dubilier Capacitor 331273U6R3HT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:POWER GRADE; CAPACITANCE:27000F; VOLTAGE RATING:6.3V; CAPACITOR DIELECTRIC, 2 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:POWER GRADE; CAPACITANCE:27000F; VOLTAGE RATING:6.3V; CAPACITOR DIELECTRIC, 2 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 17414555 - Radwell International
Willingboro, NJ, United States
Capacitor
17414555
Capacitor 17414555
ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:POWER GRADE; CAPACITANCE:27000F; VOLTAGE RATING:6.3V; CAPACITOR DIELECTRIC, 2 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:POWER GRADE; CAPACITANCE:27000F; VOLTAGE RATING:6.3V; CAPACITOR DIELECTRIC, 2 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 17414555
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers