The Type 330 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. This part has a 1.02-inch diameter and 2.65-inch length, with a lead spacing of 0.400 inch and 18 AWG leads. It is rated for 100 Vdc, 18,000 µF capacitance, and supports ripple currents up to 8.81 A at 120 Hz and 85 °C, with an ESR of 15.3 mΩ at 120 Hz. It operates from -55 °C to +105 °C and offers an expected life exceeding 20 years at 45 °C. The capacitor features a three-lead, reverse-proof mounting configuration and is epoxy-insulated with a PVC end seal. Its capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330183U010JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |