The Type 330 is a radial aluminum electrolytic capacitor designed for high ripple current and ultra-long-life performance in switching power supplies and UPS applications. The 330333U6R3JT2 variant has a capacitance of 33,000 µF, a rated voltage of 6.3 Vdc, a case code JT measuring 1.015 inches in diameter and 3.650 inches in length, and a three-lead rugged mounting configuration. It features an expected life of over 20 years at 45 °C, a maximum ESR of 10.4 mΩ at 120 Hz and 25 °C, and a ripple current rating of 16 A at 105 °C and 100 kHz. The capacitor operates from -55 °C to +105 °C and includes an epoxy end seal for environmental protection.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330333U6R3JT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |