The Type 325 capacitor with part number 325193U010JL1 is a radial leaded, switching power-grade aluminum electrolytic capacitor designed for high ripple current applications in automotive and power supply output stages. It has a capacitance of 19,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 16.2 mΩ at 25°C, and a rated ripple current of 12.10 A at 85°C. The device measures 1.02 inches in diameter by 2.15 inches in length with a three-lead configuration for rugged mounting. It operates over a temperature range of -55°C to 125°C, maintains more than 90% of its capacitance at -40°C, and has a series inductance of 12 to 16 nH. It has been tested for 2000 hours at 125°C with a capacitance change within ±10% and ESR unchanged beyond 125% of the limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325193U010JL1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |