The Type 330R is a switching power grade radial aluminum electrolytic capacitor designed for ultra-long-life applications, with a 50,000-hour expected life at 65 °C and full load. The 330R822U020HP2 variant has a 20 Vdc rating, 8200 µF capacitance, and a low ESR of 12.1 mΩ at 120 Hz, supporting a ripple current of 9.28 A at 85 °C. It features a 0.895 inch diameter and 2.65 inch length, with three leads for rugged mounting. The capacitor operates from -55 °C to 105 °C, retains over 90% capacitance at -40 °C, and has an ESR of 12.1 mΩ at 20 kHz.
Datasheet Summary Powered by GS/AI
The Type 330R is a switching power grade radial aluminum electrolytic capacitor designed for ultra-long-life applications, with a 50,000-hour expected life at 65 °C and full load. The 330R822U020HP2 variant has a 20 Vdc rating, 8200 µF capacitance, and a low ESR of 12.1 mΩ at 120 Hz, supporting a ripple current of 9.28 A at 85 °C. It features a 0.895 inch diameter and 2.65 inch length, with three leads for rugged mounting. The capacitor operates from -55 °C to 105 °C, retains over 90% capacitance at -40 °C, and has an ESR of 12.1 mΩ at 20 kHz.