Cornell Dubilier Aluminum Electrolytic 330R223U7R5JP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330R223U7R5JP2 is a 22,000 µF, 7.5 Vdc aluminum electrolytic capacitor with a low ESR design for high ripple-current applications, featuring a 1.02 in diameter and 2.65 in length radial case with two leads and an epoxy end seal. It operates from -55 °C to 105 °C with a rated ripple current of 9.47 A at 120 Hz, and is rated for 50,000 hours life at 65 °C. The capacitor replaces multiple lower-capacitance units in switching power supply outputs.

Datasheet Summary
Powered by GS/AI

The 330R223U7R5JP2 is a 22,000 µF, 7.5 Vdc aluminum electrolytic capacitor with a low ESR design for high ripple-current applications, featuring a 1.02 in diameter and 2.65 in length radial case with two leads and an epoxy end seal. It operates from -55 °C to 105 °C with a rated ripple current of 9.47 A at 120 Hz, and is rated for 50,000 hours life at 65 °C. The capacitor replaces multiple lower-capacitance units in switching power supply outputs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R223U7R5JP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R223U7R5JP2
Aluminum Electrolytic 330R223U7R5JP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R223U7R5JP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers