The Type 330R183U6R3JL2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 1.02-inch diameter and 2.15-inch length with a 0.300-inch lead spacing and 0.040-inch lead diameter. This part operates at 6.3 Vdc with a capacitance of 18,000 µF and a capacitance tolerance of -10% to +75%. It has an ESR of 6.08 mΩ at 120 Hz and 25 °C, with a ripple current rating of 6.95 A at 120 Hz and 85 °C. The capacitor meets a rated load life of 10,000 hours at 85 °C and is rated for an operating temperature range of -55 °C to 105 °C. The case is insulated with a PVC endseal. Expected life exceeds 20 years at 45 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R183U6R3JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |