The Type 330R183U016JS2 is a radial aluminum electrolytic capacitor designed for high ripple current and ultra-long-life operation in switching power supplies. It has a capacitance of 18,000 µF, a rated voltage of 16 Vdc, and a case size of 1.02 in. x 3.15 in. with three leads for rugged mounting. The part exhibits a maximum ESR of 16.6 mΩ at 25 °C and 8.8 mΩ at 85 °C, and supports a ripple current of 9.79 A at 25 °C and 12.7 A at 85 °C. It operates from -55 °C to +105 °C and has a rated life of 10,000 hours at 85 °C under full load. The capacitor has a capacitance tolerance of -10% to +75% and meets the Type 330 series' low ESR and high ripple current specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R183U016JS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |