Cornell Dubilier Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier 32107-3

Description
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; Body Material:Steel; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes
Datasheet
Description
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; Body Material:Steel; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier - 95C2923 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier
95C2923
Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier 95C2923
CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; Body Material:Steel; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes

CAP MOUNTING BRACKET, 3.66" BASE; Accessory Type:Wraparound Mounting Bracket; Clip Diameter:-; Product Range:-; Applications:Oval Capacitors; Body Material:Steel; For Use With:3.66" Base (CDEs D Case) Oval Capacitors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95C2923
Product Name Cap Mounting Bracket, 3.66 Base; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details