The Type 330R153U016JP2 is a radial aluminum electrolytic capacitor designed for high ripple current applications in switching power supplies and UPS systems. It has a capacitance of 15,000 µF, a rated voltage of 16 Vdc, and a case code of JP measuring 1.02 inches in diameter by 2.65 inches in length. The part features an ESR of 16.1 mΩ at 120 Hz and 8.5 mΩ at 20 kHz, with a ripple current rating of 9.14 A at 25 °C and 11.80 A at 85 °C. It operates from -55 °C to 105 °C and includes a three-lead design for rugged, reverse-proof mounting. A 330R variant, it offers lower ESR and higher ripple current than the standard Type 330 series. The capacitor meets a load life specification of 10,000 hours at full load and 85 °C with capacitance change within ±20% and ESR doubling at maximum limit.
Datasheet Summary Powered by GS/AI
The Type 330R153U016JP2 is a radial aluminum electrolytic capacitor designed for high ripple current applications in switching power supplies and UPS systems. It has a capacitance of 15,000 µF, a rated voltage of 16 Vdc, and a case code of JP measuring 1.02 inches in diameter by 2.65 inches in length. The part features an ESR of 16.1 mΩ at 120 Hz and 8.5 mΩ at 20 kHz, with a ripple current rating of 9.14 A at 25 °C and 11.80 A at 85 °C. It operates from -55 °C to 105 °C and includes a three-lead design for rugged, reverse-proof mounting. A 330R variant, it offers lower ESR and higher ripple current than the standard Type 330 series. The capacitor meets a load life specification of 10,000 hours at full load and 85 °C with capacitance change within ±20% and ESR doubling at maximum limit.