The Type 325 radial capacitor with a 15,000 µF capacitance, 16 Vdc rating, and 1.02 x 2.65 inch dimensions is designed for switching power supply outputs and automotive applications. It features an ultra-low ESR of 13.3 mΩ at 25°C, supports a ripple current of 14.55 A at 85°C, and operates from -55°C to 125°C. The component has three leads for rugged mounting and meets a 2000-hour life test at 125°C with capacitance change within ±10% and ESR within 125% of the limit. The case size is 1.02 x 2.65 inches, with 7.62 mm lead spacing and a termination diameter of 1.02 mm. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 325153U016JP1 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |