The Type 330R is a switching power grade radial aluminum electrolytic capacitor designed for high ripple current and ultra-long life, with a 50,000-hour expected life at 65 °C and full load. The 330R183U010HT2 variant has a 18,000 µF capacitance, 100 Vdc rated voltage, and a 0.895 inch diameter by 3.65 inch height case. It features three leads for rugged mounting, an ESR of 8.0 kΩ at 120 Hz and 25 °C, and a ripple current rating of 10.5 A. The capacitor operates from -55 °C to 105 °C, maintains over 90% capacitance at -40 °C, and meets load life specifications of 10,000 hours at 85 °C with ≤20% capacitance change and ≤200% ESR increase. It is available in epoxy-insulated packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 330R183U010HT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |