Cornell Dubilier Aluminum Electrolytic 330R153U020JS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330R153U020JS2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It has a capacitance of 15,000 µF, a rated voltage of 20 Vdc, and a case code JS2 with dimensions of 1.02 inch diameter by 3.15 inch height. The part features a low ESR of 13.2 mΩ at 120 Hz and 7.0 mΩ at 20 kHz, and supports a ripple current of 11.0 A at 25 °C. It operates from -55 °C to 105 °C and is rated for 50,000 hours of life at 65 °C. The capacitor has three leads for rugged, reverse-proof mounting and includes a polyester end seal.

Datasheet Summary
Powered by GS/AI

The Type 330R153U020JS2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It has a capacitance of 15,000 µF, a rated voltage of 20 Vdc, and a case code JS2 with dimensions of 1.02 inch diameter by 3.15 inch height. The part features a low ESR of 13.2 mΩ at 120 Hz and 7.0 mΩ at 20 kHz, and supports a ripple current of 11.0 A at 25 °C. It operates from -55 °C to 105 °C and is rated for 50,000 hours of life at 65 °C. The capacitor has three leads for rugged, reverse-proof mounting and includes a polyester end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R153U020JS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R153U020JS2
Aluminum Electrolytic 330R153U020JS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R153U020JS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers