Cornell Dubilier Aluminum Electrolytic 330R153U6R3GT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330R153U6R3GT2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 0.77-inch diameter and 3.65-inch length with three leads for rugged mounting, and operates from -55 °C to +105 °C with a rated voltage of 6.3 Vdc. The part has a capacitance of 15,000 µF, an ESR of 23.0 mΩ at 120 Hz and 25 °C, and a ripple current rating of 7.62 A at 105 °C. It provides an expected life exceeding 50,000 hours at 65 °C and full load, and supports 90% capacitance retention at -40 °C.

Datasheet Summary
Powered by GS/AI

The 330R153U6R3GT2 is a radial aluminum electrolytic capacitor designed for high-ripple-current applications in switching power supplies and UPS systems. It features a 0.77-inch diameter and 3.65-inch length with three leads for rugged mounting, and operates from -55 °C to +105 °C with a rated voltage of 6.3 Vdc. The part has a capacitance of 15,000 µF, an ESR of 23.0 mΩ at 120 Hz and 25 °C, and a ripple current rating of 7.62 A at 105 °C. It provides an expected life exceeding 50,000 hours at 65 °C and full load, and supports 90% capacitance retention at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R153U6R3GT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R153U6R3GT2
Aluminum Electrolytic 330R153U6R3GT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R153U6R3GT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers