The Type 325 capacitor with part number 325802U010GL1 is a radial leaded, switching power grade aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 8000 µF, operate at temperatures from -55 °C to 125 °C. It has a maximum ESR of 31.4 mΩ at 25 °C and a ripple current rating of 16.2 A at 85 °C. Its dimensions are 0.77 in diameter by 2.15 in length, with three leads for rugged mounting. The capacitor meets a 2000-hour life test at 125 °C and maintains over 90% of its capacitance at -40 °C.
Datasheet Summary Powered by GS/AI
The Type 325 capacitor with part number 325802U010GL1 is a radial leaded, switching power grade aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 8000 µF, operate at temperatures from -55 °C to 125 °C. It has a maximum ESR of 31.4 mΩ at 25 °C and a ripple current rating of 16.2 A at 85 °C. Its dimensions are 0.77 in diameter by 2.15 in length, with three leads for rugged mounting. The capacitor meets a 2000-hour life test at 125 °C and maintains over 90% of its capacitance at -40 °C.