Cornell Dubilier Aluminum Electrolytic 330R333U7R5JT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 330R333U7R5JT2 is a switching power grade radial electrolytic capacitor with ultra-long life, designed for high-ripple-current applications such as power supply outputs and UPS battery stiffening. It has a 1.02 inch diameter and 3.65 inch length, with three leads for rugged mounting. The part operates from -55 °C to 105 °C, has a rated voltage of 7.5 Vdc, and a capacitance of 33,000 µF with a tolerance of -10% to +75%. Its ESR is 5.9 mΩ at 120 Hz and 25 °C, with a ripple current capability of 16.6 A at 105 °C and 100 kHz. The capacitor is protected by an epoxy end seal and has an expected life of over 50,000 hours at 65 °C and full load. It meets load life requirements of 10,000 hours at 85 °C with controlled changes in capacitance, ESR, and leakage current.

Datasheet Summary
Powered by GS/AI

The 330R333U7R5JT2 is a switching power grade radial electrolytic capacitor with ultra-long life, designed for high-ripple-current applications such as power supply outputs and UPS battery stiffening. It has a 1.02 inch diameter and 3.65 inch length, with three leads for rugged mounting. The part operates from -55 °C to 105 °C, has a rated voltage of 7.5 Vdc, and a capacitance of 33,000 µF with a tolerance of -10% to +75%. Its ESR is 5.9 mΩ at 120 Hz and 25 °C, with a ripple current capability of 16.6 A at 105 °C and 100 kHz. The capacitor is protected by an epoxy end seal and has an expected life of over 50,000 hours at 65 °C and full load. It meets load life requirements of 10,000 hours at 85 °C with controlled changes in capacitance, ESR, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R333U7R5JT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R333U7R5JT2
Aluminum Electrolytic 330R333U7R5JT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R333U7R5JT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details