The Type 330R273U010JT2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long-life performance rated for 50,000 hours at 65°C. It has a 1.02-inch diameter, 3.65-inch length, and three leads for rugged mounting. This variant offers low ESR with a rated capacitance of 27,000 µF and a voltage rating of 100 Vdc. Ripple current capability is 12.9 A at 120 Hz and 25°C. Operating temperature ranges from -55°C to 105°C. Capacitance tolerance is -10% to +50%.
Datasheet Summary Powered by GS/AI
The Type 330R273U010JT2 is a radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-long-life performance rated for 50,000 hours at 65°C. It has a 1.02-inch diameter, 3.65-inch length, and three leads for rugged mounting. This variant offers low ESR with a rated capacitance of 27,000 µF and a voltage rating of 100 Vdc. Ripple current capability is 12.9 A at 120 Hz and 25°C. Operating temperature ranges from -55°C to 105°C. Capacitance tolerance is -10% to +50%.