Cornell Dubilier Aluminum Electrolytic Capacitor 1800Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier 331182U075GT2

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 75V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:9mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 75V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1800Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier - 19C2334 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
19C2334
Aluminum Electrolytic Capacitor 1800Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier 19C2334
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 75V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:9mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 75V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2334
Product Name Aluminum Electrolytic Capacitor 1800Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details