Cornell Dubilier Aluminum Electrolytic 330R273U6R3JS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current switching power supply applications, featuring an ultra-long life of 50,000 hours at 65 °C and three leads for rugged mounting. The 330R273U6R3JS2 variant has a capacitance of 27,000 µF, a rated voltage of 6.3 Vdc, and a case code JS measuring 25.8 mm in diameter and 80.0 mm in height, with a lead spacing of 10.16 mm. It boasts an ESR of 15.1 mΩ at 120 Hz and 25 °C, and supports a ripple current of 10.3 A at 105 °C. The capacitor operates from -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.

Datasheet Summary
Powered by GS/AI

The Type 330R is a radial aluminum electrolytic capacitor designed for high-ripple-current switching power supply applications, featuring an ultra-long life of 50,000 hours at 65 °C and three leads for rugged mounting. The 330R273U6R3JS2 variant has a capacitance of 27,000 µF, a rated voltage of 6.3 Vdc, and a case code JS measuring 25.8 mm in diameter and 80.0 mm in height, with a lead spacing of 10.16 mm. It boasts an ESR of 15.1 mΩ at 120 Hz and 25 °C, and supports a ripple current of 10.3 A at 105 °C. The capacitor operates from -55 °C to 105 °C and maintains over 90% capacitance at -40 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 330R273U6R3JS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
330R273U6R3JS2
Aluminum Electrolytic 330R273U6R3JS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 330R273U6R3JS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details